EN
  • EN
  • DE

TL072MFKB

Part No TL072MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267937-TL072MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL072MFKB CAD Model

Description

The TL072MFKB is a high-performance operational amplifier from Texas Instruments, designed to offer a blend of features that make it ideal for a wide range of applications. This device is part of the TL07x series, which is renowned for its low noise, high input impedance, and low power consumption, making it a perfect choice for high-fidelity and audio pre-amplification applications.

Key Features

  • Low Noise: The TL072MFKB boasts a low noise voltage, which ensures that the signal integrity is maintained, particularly in audio and instrumentation applications where clarity and precision are paramount.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes the loading effect on input sources, preserving the original signal strength and quality.
  • Low Power Consumption: The device is designed for efficiency, with a low power consumption that makes it suitable for battery-powered devices and other applications where power efficiency is critical.
  • JFET Input: The JFET input stage provides a wide bandwidth while maintaining a high slew rate, allowing for rapid changes in the output without distortion.
  • Offset Adjustment Capability: Users can adjust the input offset voltage, which enables precise calibration for applications requiring high accuracy.

Applications

The TL072MFKB is versatile and can be used in a variety of circuits and devices, including:

  • High-fidelity audio preamplifiers
  • Active filters
  • Sample and hold circuits
  • Operational amplifiers in control systems
  • Integrators or differentiators

Package and Quality

The TL072MFKB is available in a variety of packages, including the standard 8-pin DIP and SOIC packages, which are suitable for different types of PCB layouts. Texas Instruments ensures that each device meets rigorous quality and performance standards, providing reliability and consistency across batches.

Whether you are designing professional audio equipment, precision instrumentation, or looking for a reliable op-amp for general-purpose applications, the TL072MFKB operational amplifier from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess