EN
  • EN
  • DE

TL072HIDDFR

Part No TL072HIDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT TSOT23-8 / J-FET Amplifier 2 Circuit TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 5.25 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1 mV
Current - Supply 937.5µA (x2 Channels)
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TL072HIDDFRCT,296-TL072HIDDFRTR,296-TL072HIDDFRDKR
Standard Package 3,000
Win Source Part Number 973296-TL072HIDDFR
Ultra Librarian 3D Model Ultra Librarian TL072HIDDFR CAD Model

Description

Product Overview: TL072HIDDFR from Texas Instruments

The TL072HIDDFR is a high-performance, low-noise JFET-input operational amplifier from the reputable manufacturer Texas Instruments (TI). Designed to offer a perfect blend of features, this op-amp is ideal for a wide range of applications that require high-voltage operation and the lowest noise performance. It is an essential component for professionals and hobbyists alike who demand quality and reliability in their electronic projects.

Key Features

  • Low Noise: The TL072HIDDFR boasts a low noise density of typically 18 nV/√Hz. This makes it an excellent choice for audio pre-amplification and other sensitive applications where noise can be a critical factor.
  • High Input Impedance: The JFET input stage provides high input impedance, ensuring minimal loading on the preceding stage.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this op-amp is suitable for a variety of AC applications, including filters, amplifiers, and many more.
  • Low Total Harmonic Distortion: The device's low harmonic distortion enhances signal fidelity, making it ideal for high-fidelity audio applications.
  • Offset Voltage: The TL072HIDDFR features a typical input offset voltage of 3 mV, which helps maintain accuracy in signal processing.

Applications

The versatility of the TL072HIDDFR allows it to be used in numerous applications, such as:

  • Audio and Hi-Fi systems
  • Active filters
  • Pre-amplifiers and amplifiers
  • Signal conditioning
  • Professional audio equipment
  • Analog-to-Digital Converters (ADC) interface
  • Instrumentation

Reliability and Packaging

The TL072HIDDFR comes in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. It is provided in tape and reel form to facilitate automated assembly processes. Texas Instruments ensures high standards of quality and reliability for their products, and the TL072HIDDFR is no exception, making it a trustworthy choice for both commercial and industrial applications.

With its combination of low noise, high input impedance, and wide bandwidth, the TL072HIDDFR from Texas Instruments stands out as a superior choice for designers seeking an op-amp that can deliver exceptional performance in a diverse range of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2200 $50.6000
555+ $0.1805 $100.1775
860+ $0.1749 $150.4140
1,185+ $0.1692 $200.5020
1,530+ $0.1636 $250.3080
2,045+ $0.1467 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,340 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess