Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 950V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 450pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 90W (Tc)
Rds On (Maximum) @ Id, Vgs 1.25 Ohm @ 3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-3
Package TO-247-3
Win Source Part Number 1262386-STW6N95K5
Manufacturer Homepage www.st.com
Family Name STW6N95K5
Introduction Date January 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW6N95K5 CAD Model

Description

Introducing the STW6N95K5 Power MOSFET by STMicroelectronics

The STW6N95K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, one of the leading companies in semiconductor solutions. This product is part of STMicroelectronics' MDmesh™ K5 series, which is known for its high efficiency in various power conversion applications. The STW6N95K5 is particularly well-suited for high-performance applications that require robust power management solutions.

Key Features:

  • Advanced Technology: The STW6N95K5 utilizes STMicroelectronics' innovative MDmesh™ K5 technology, which combines a vertical structure with a new proprietary strip layout to achieve one of the industry's best on-resistance and dynamic performance figures.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 950V, this MOSFET is capable of handling high voltage operations, making it ideal for applications such as switch-mode power supplies, lighting, welding, and solar inverters.
  • Low On-Resistance: It features a low on-state resistance (R<sub>DS(on)) of 1.7Ω (max), which helps to reduce conduction losses and improve overall efficiency in power conversion systems.
  • Reduced Gate Charge: The MOSFET offers a low gate charge (Q<sub>g), which minimizes switching losses and allows for faster switching speeds, enhancing performance in high-frequency circuits.
  • Enhanced Thermal Performance: The device is packaged in a TO-247 long leads package, which provides excellent thermal performance and simplifies the thermal management of the system.

Applications:

The STW6N95K5 is versatile and can be used in a wide range of applications, including:

  • LED Lighting
  • Switching Regulators
  • Power Supply Units
  • Motor Control Systems
  • Inverters for Renewable Energy Sources
  • High-Efficiency Power Management Solutions

Engineers and designers can rely on the STW6N95K5 for its exceptional performance, high reliability, and energy-efficient operation. Whether for industrial or consumer applications, this power MOSFET from STMicroelectronics is an excellent choice for advanced power conversion and management solutions.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 400M
Need more? Email Us
ECAD model for BLP05H675XRY
ON Semiconductor
MOSFET 2N-CH 60V 4.5A DFN8 / Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $2.7812
ECAD model for NVMFD5489NLWFT1G
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO270-4
Need more? Email Us
ECAD model for MRF6VP3091NR1
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5
Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7122 $51.3660
75+ $1.4049 $105.3675
115+ $1.3610 $156.5150
155+ $1.3171 $204.1505
200+ $1.2732 $254.6400
265+ $1.1415 $302.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,995 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention