EN
  • EN
  • DE

TL032AMD

Part No TL032AMD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1099498-TL032AMD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL032AMD CAD Model

Description

The TL032AMD from Texas Instruments is a high-performance, low-power operational amplifier that has been designed with precision and reliability in mind. This versatile op-amp is ideal for a wide range of applications, including battery-powered devices, audio processing, and sensor amplification, thanks to its low input bias currents, high input impedance, and low power consumption.

Key Features

  • Low Power Consumption: The TL032AMD is optimized for low-voltage operation, making it an excellent choice for portable and battery-operated devices. It offers a balance between power efficiency and performance, ensuring minimal drain on power resources.
  • High Input Impedance: With its JFET input stage, the TL032AMD boasts a high input impedance, which minimizes loading on the signal source and preserves signal integrity.
  • Wide Supply Voltage Range: This operational amplifier can operate across a broad range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Low Input Bias Currents: The device features low input bias currents, which are crucial for high-impedance sensor interfaces and precision applications.
  • Offset Voltage Adjustment: Users can adjust the input offset voltage, allowing for fine-tuning and calibration in precision applications.
  • Diverse Package Options: The TL032AMD is available in several package options, providing flexibility in hardware design and ease of integration into a variety of systems.

Applications

The TL032AMD operational amplifier is suited for a multitude of applications, including:

  • Audio and acoustic devices
  • Test and measurement equipment
  • Analog signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Medical instrumentation

With its combination of low power consumption, high precision, and flexibility, the TL032AMD from Texas Instruments stands out as a robust and versatile component for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess