EN
  • EN
  • DE

TIR1000IPSR

Part No TIR1000IPSR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description STANDALONE IrDAE ENCODER AND DECODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Infrared Encoder/Decoder
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1267473-TIR1000IPSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIR1000I
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TIR1000IPSR CAD Model

Description

The TIR1000IPSR is a sophisticated interface IC from Texas Instruments, designed to facilitate seamless communication between data terminals and IrDA-compatible infrared devices. As a member of the Texas Instruments' expansive range of integrated circuits, the TIR1000IPSR stands out for its ability to provide a reliable and efficient serial infrared (SIR) data link.

Key Features

  • IrDA Compatibility: Fully compliant with the latest IrDA physical layer standards, the TIR1000IPSR ensures broad interoperability with a host of infrared data communication devices.
  • Serial Interface: The device includes a UART (Universal Asynchronous Receiver/Transmitter) interface, facilitating easy integration with microcontrollers and processors that utilize serial communication.
  • Low Power Consumption: Designed with power efficiency in mind, the TIR1000IPSR is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Flexible Baud Rates: It supports a wide range of baud rates, making it versatile for various data transfer requirements.
  • Small Form Factor: Available in a compact, surface-mount package, the TIR1000IPSR saves valuable board space and is suitable for space-constrained applications.

Applications

The TIR1000IPSR is well-suited for a variety of applications where wireless infrared communication is essential. These include but are not limited to:

  • Wireless data logging and telemetry
  • Consumer electronics such as cameras and mobile phones
  • Medical devices and healthcare equipment
  • Point-of-sale terminals
  • Laptop computers and PDAs

Technical Specifications

The device operates over a supply voltage range of 2.7V to 5.5V, which accommodates a broad spectrum of power sources. Its operating temperature range extends from -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Ordering and Packaging

The TIR1000IPSR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, Texas Instruments recommends consulting the latest datasheets and product support documentation.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
Lowest to $16.8087
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8190 $54.5700
70+ $1.4926 $104.4820
105+ $1.4459 $151.8195
145+ $1.3993 $202.8985
185+ $1.3526 $250.2310
250+ $1.2127 $303.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess