EN
  • EN
  • DE

TIL191

Part No TIL191
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description Optocouplers consist of one gallium-arsenide light-emitting diode and one silicon npn phototransistor per channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 365981-TIL191
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 20% @ 5mA
Rise / Fall Time (Typ) 6µs, 6µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 35V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Ultra Librarian 3D Model Ultra Librarian TIL191 CAD Model

Description

The TIL191 from Texas Instruments is a cutting-edge electronic component designed for a variety of applications in modern electronics. As a high-performance part of Texas Instruments' product line, the TIL191 is crafted to meet the stringent requirements of both industrial and consumer electronics.

Key Features

  • High Reliability: The TIL191 is built to withstand harsh conditions, ensuring consistent performance and a long operational lifespan.
  • Low Power Consumption: With energy efficiency in mind, this device operates at low power levels, making it ideal for battery-powered applications.
  • Versatility: The TIL191 is suitable for a wide range of applications, including signal processing, power management, and more.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the TIL191 provides improved functionality and performance over previous generations.

Applications

The versatile TIL191 is an excellent choice for a multitude of applications. Its robust design and reliability make it particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power supply modules
  • Communication equipment
  • Consumer electronics

Technical Specifications

The TIL191 boasts impressive technical specifications that enable it to meet the needs of various high-demand systems:

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Specified by design
Output Type Specified by design
Package / Case Industry standard

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for all their products. The TIL191 is backed by comprehensive documentation, technical support, and a strong community of developers and engineers. Customers can rely on Texas Instruments' global network for any assistance needed with their projects involving the TIL191.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2960 $50.3200
415+ $0.2429 $100.8035
640+ $0.2353 $150.5920
880+ $0.2277 $200.3760
1,140+ $0.2202 $251.0280
1,520+ $0.1974 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess