EN
  • EN
  • DE
  • IT

TIL188-4

Part No TIL188-4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description AC-INPUT OPTOCOUPLERS/OPTOISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267372-TIL188-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL188-4 CAD Model

Description

The TIL188-4 is a high-performance optocoupler device manufactured by Texas Instruments, designed to offer electrical isolation between input and output circuits. This optoelectronic component is essential in applications where signal integrity and insulation are critical for the safety and proper functioning of electronic systems.

Key Features

  • Galvanic Isolation: The TIL188-4 provides excellent galvanic isolation between its input and output, preventing high voltages from affecting the low voltage side and vice versa.
  • High Voltage Isolation: With an isolation voltage typically rated at 5300V peak, this optocoupler ensures safe operation even in high-voltage environments.
  • High-Speed Switching: The device is capable of high-speed switching, which makes it suitable for various digital applications requiring quick response times.
  • Low Input Current: It operates with a low input current, making it compatible with a wide range of driving circuits and reducing power consumption.
  • Dual-in-line Package: The TIL188-4 comes in a standard dual-in-line package, facilitating easy integration into existing circuit designs and printed circuit boards (PCBs).

Applications

The TIL188-4 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Signal transmission between systems of different potentials and impedances
  • Motor control systems
  • Industrial controls
  • Computer peripheral interfaces

Technical Specifications

The TIL188-4 optocoupler features several technical specifications that make it a robust choice for electrical isolation needs:

  • Input LED forward voltage: 1.15V to 1.5V
  • Current transfer ratio: 20% minimum at IF=10mA, VCE=10V
  • Output collector-emitter voltage: 30V
  • Output current: 50mA
  • Operating temperature range: -55°C to +100°C

With its combination of high isolation capabilities, low input requirements, and high-speed operation, the TIL188-4 from Texas Instruments is an excellent choice for designers looking to maintain signal integrity and protect against electrical interference.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess