Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 054725-TIC226M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIC226M CAD Model

Description

The TIC226M is a high-performance silicon bidirectional triode thyristor from Texas Instruments, designed to suit a wide array of applications requiring controlled rectification and switching. This versatile semiconductor device is capable of handling moderate power levels and is widely used in AC power control, phase control circuits, motor speed controls, and inductive heating applications.

Key Features

  • High Surge Current Capability: The TIC226M is engineered to withstand high surge currents, making it robust for applications with potential high inrush currents.
  • On-State RMS Current: It offers an impressive on-state RMS current of 8 A, ensuring reliable performance in demanding situations.
  • Blocking Voltage: With a blocking voltage of up to 600V, this thyristor can be used effectively in circuits with high operating voltages.
  • Gate Trigger Current: The device has a sensitive gate trigger current, which allows for easy triggering with low power gate signals.

Applications

The TIC226M's robustness and versatility make it suitable for a variety of applications, including:

  • AC phase control for light dimmers and motor speed regulators.
  • Overvoltage crowbar protection in power supplies.
  • Inductive load control for heating and transformer applications.
  • Controlled rectification in power conversion circuits.

Product Specifications

Parameter Value Peak Repetitive Off-State Voltage (Vdrm) 600V On-State RMS Current (It RMS) 8A Gate Trigger Current (Igt) 5 to 30mA Operating Junction Temperature Range -40°C to 110°C

With its high reliability and performance, the TIC226M from Texas Instruments stands out as an excellent choice for designers and engineers looking for a thyristor capable of delivering consistent results in a variety of power control applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention