EN
  • EN
  • DE

TIBPAL16R4-10MFKB

Part No TIBPAL16R4-10MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267292-TIBPAL16R4-10MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-10MFKB CAD Model

Description

Overview of TIBPAL16R4-10MFKB

The TIBPAL16R4-10MFKB is a high-performance programmable array logic device from Texas Instruments, designed to meet the needs of a wide range of digital logic applications. This device is part of the PAL (Programmable Array Logic) family, which offers a flexible and efficient solution for implementing custom logic functions and combinational logic designs.

Key Features

  • Programmable Logic Device: The TIBPAL16R4-10MFKB allows designers to program the logic circuitry to fit specific requirements, providing a custom-tailored solution for various applications.
  • High-Speed Performance: With a maximum propagation delay of 10 ns, this device ensures swift operation, making it suitable for high-speed applications where timing is critical.
  • Logic Flexibility: It offers a flexible approach to digital design, with the ability to implement multiple logic functions within a single chip, reducing board space and power consumption.
  • Durable Construction: Encased in a robust package, the TIBPAL16R4-10MFKB is designed to withstand harsh industrial environments and provide reliable performance over an extended period.

Applications

The versatility of the TIBPAL16R4-10MFKB makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control circuits
  • Communication infrastructure
  • Consumer electronics
  • Custom logic circuits

Technical Specifications

The device boasts a range of technical specifications that highlight its capabilities:

  • Logic Type: Programmable Array Logic (PAL)
  • Number of Macrocells: 16
  • Propagation Delay Time: 10 ns
  • Operating Temperature: Specified over a range of temperatures, ensuring reliability in various environments.
  • Package / Case: The TIBPAL16R4-10MFKB comes in a sturdy package that protects the internal circuitry and ensures secure mounting on PCBs.

Conclusion

The TIBPAL16R4-10MFKB from Texas Instruments represents a reliable and versatile solution for designers looking to implement custom logic functions efficiently. Its high-speed performance and programmability make it an ideal choice for a multitude of digital applications across various industries.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess