EN
  • EN
  • DE

MAX6719AUTZWD3+T

Part No MAX6719AUTZWD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.665V, 2.313V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705851-MAX6719AUTZWD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6719A
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTZWD3+T CAD Model

Description

Maxim Integrated MAX6719AUTZWD3+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6719AUTZWD3+T is a high-quality microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring. This supervisory circuit is ideally suited for portable electronics, computers, controllers, and intelligent instruments where it can help to enhance system stability and safety.

The MAX6719AUTZWD3+T supervisory circuit offers a wide variety of features that make it a versatile component for any design engineer. It includes a manual reset input, a reset output, and a watchdog timer. The reset output is active-low and push-pull, which provides a quick and assertive signal to the μP whenever the monitored voltage falls below the factory-set reset threshold. The reset signal remains active until the voltage recovers and stays above the threshold for a preset timeout period, ensuring proper system reset and initialization.

One of the key features of this device is its precision voltage monitoring capability. The factory-set reset thresholds can be set for a range of standard voltages, accommodating different system requirements. Moreover, the integrated watchdog timer helps to ensure that the μP does not hang in an unresponsive state by requiring periodic servicing from the μP to prevent system resets.

The MAX6719AUTZWD3+T operates over a wide supply voltage range and consumes low quiescent current, which is critical for battery-powered applications. This supervisory circuit is available in a small, 6-pin SOT23 package, making it convenient for use in space-constrained applications. Additionally, it is specified over the extended -40°C to +125°C temperature range, allowing it to perform reliably in a variety of environments.

With its robust feature set, the Maxim Integrated MAX6719AUTZWD3+T is an excellent choice for designers looking to enhance the reliability and performance of their systems. Its combination of voltage monitoring, manual reset capability, and watchdog functionality, all in a compact package, make it a valuable addition to any power management solution.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess