Product Overview: TIBPAL16L8-5CN
The TIBPAL16L8-5CN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is widely utilized in various digital applications for implementing logic functions.
This device features a 20-pin DIP (Dual In-line Package) making it suitable for through-hole PCB mounting, which is ideal for prototyping and educational purposes. It operates with a nominal 5V power supply, which is common in digital systems, ensuring compatibility with a wide range of existing circuits and ease of integration into new designs.
Key Features
- Logic Type: Programmable Array Logic
- Number of Macrocells: 8
- Operating Voltage: 5V
- Propagation Delay Time: 5ns
- Package Type: DIP-20
- Temperature Range: 0°C to 70°C
The TIBPAL16L8-5CN is designed for high-speed applications, boasting a propagation delay time of just 5 nanoseconds. This makes it an excellent choice for time-sensitive digital circuits where rapid response is essential. Additionally, its operating temperature range of 0°C to 70°C ensures reliable performance in a variety of environmental conditions.
Texas Instruments' commitment to quality means that the TIBPAL16L8-5CN is manufactured to the highest standards, ensuring reliability and longevity in your applications. The device is also characterized by its ease of programming, allowing for quick and efficient implementation of custom logic functions, which can be particularly beneficial for specialized or one-off designs.
Applications
The TIBPAL16L8-5CN is suitable for a vast array of applications including, but not limited to, control systems, automotive electronics, consumer electronics, and communication systems. Its programmability makes it an ideal choice for designers looking to create complex logic circuits without the need for numerous discrete components.
Whether you are a seasoned engineer or a student learning about digital logic, the TIBPAL16L8-5CN from Texas Instruments offers a blend of performance, flexibility, and ease of use that can help bring your digital designs to life.