EN
  • EN
  • DE

TIBPAL16L8-15CN

Part No TIBPAL16L8-15CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed(Frequency) 15ns
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 081330-TIBPAL16L8-15CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-15CN CAD Model

Description

The TIBPAL16L8-15CN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its high-speed and flexible logic solutions. The TIBPAL16L8-15CN is tailored to meet the needs of high-speed logic systems and can be programmed to fit a wide range of applications.

Key Features

  • Programmable Logic Type: The TIBPAL16L8-15CN is a programmable logic device, allowing users to configure its logic functions according to their specific needs.
  • Speed Grade: The '-15CN' suffix indicates a speed grade of 15 nanoseconds, ensuring fast performance for critical applications.
  • Input/Output Configuration: This device features 10 inputs and 8 outputs, providing a flexible I/O structure for various logic designs.
  • Power Supply: It operates on a standard 5V power supply, making it compatible with many other logic devices and systems.
  • Temperature Range: The TIBPAL16L8-15CN is designed to operate within a wide temperature range, making it suitable for industrial applications.
  • Package Type: Housed in a 20-pin plastic dip, the device is robust and offers a standard footprint for easy integration into system designs.

Applications

The versatility of the TIBPAL16L8-15CN makes it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Programming and Support

Programming the TIBPAL16L8-15CN is straightforward with the use of a compatible PAL programmer. Texas Instruments provides comprehensive support, including detailed datasheets, programming algorithms, and application notes to assist developers in implementing this device into their projects.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16L8-15CN is manufactured to high-quality standards, ensuring reliability and performance in even the most demanding conditions. Customers can trust in the durability and long-term performance of this programmable logic device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess