EN
  • EN
  • DE

TIBPAL16L8-10C

Part No TIBPAL16L8-10C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267280-TIBPAL16L8-10C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-10C CAD Model

Description

Product Overview: TIBPAL16L8-10C

The TIBPAL16L8-10C is a versatile programmable array logic device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance component is part of the PAL (Programmable Array Logic) family, which is well-known for providing flexible and efficient logic solutions for a wide range of applications.

The TIBPAL16L8-10C is characterized by its 20-pin configuration and offers a maximum propagation delay time of 10ns, ensuring swift and responsive performance for critical applications. This device is specifically engineered to meet the needs of high-speed digital systems, where reliable and fast logic operations are crucial.

Key Features

  • Programmable Logic Type: PAL device with a fixed OR array and a programmable AND array, enabling the user to configure complex logic functions tailored to their specific requirements.
  • Number of Macrocells: The device includes 10 output logic macrocells, providing ample flexibility to implement a range of combinational and sequential logic circuits.
  • Speed: With a 10ns propagation delay, the TIBPAL16L8-10C is optimized for high-speed operations, making it an ideal choice for time-sensitive applications.
  • Supply Voltage: It operates at a nominal 5V power supply, which is standard for TTL-compatible logic devices, ensuring compatibility with a wide range of digital systems.
  • Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for various environmental conditions.
  • Pin Configuration: The 20-pin package allows for easy integration into PCB designs and is compatible with standard IC sockets.

Applications

The TIBPAL16L8-10C is ideal for use in a variety of applications, including but not limited to:

  • Automated test equipment
  • Industrial control systems
  • High-speed data processing
  • Telecommunications
  • Custom logic circuits

In summary, the Texas Instruments TIBPAL16L8-10C offers designers a powerful and reliable solution for implementing custom logic functions in a compact and efficient package. Its high-speed performance, programmability, and robustness make it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4257 $58.2771
7+ $15.9391 $111.5737
10+ $15.4410 $154.4100
14+ $14.9429 $209.2006
18+ $14.4448 $260.0064
24+ $12.9505 $310.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess