EN
  • EN
  • DE

THVD1520DR

Part No THVD1520DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS485 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Family Name THVD1520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-THVD1520DRTR, 296-THVD1520DRCT, 296-THVD1520DRDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852277-THVD1520DR
Ultra Librarian 3D Model Ultra Librarian THVD1520DR CAD Model

Description

Introducing the THVD1520DR: A Robust RS-485 Transceiver from Texas Instruments

The THVD1520DR is a state-of-the-art RS-485 transceiver module designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of TI's reliable interface product line and is specifically engineered to facilitate robust communication in industrial and networking applications. The THVD1520DR is available in an 8-pin SOIC package, making it a compact yet powerful solution for your communication needs.

Key Features

  • Wide Operating Range: The THVD1520DR operates over a wide supply voltage range of 3.3V to 5V, allowing for flexible integration into various system designs.
  • High-Speed Data Transmission: With a signaling rate of up to 50 Mbps, the transceiver is capable of high-speed data transmission, making it suitable for demanding applications that require fast and reliable data exchange.
  • Robust Protection: The device is designed with industry-leading electrostatic discharge (ESD) protection, ensuring resilience against electrical disturbances. It can withstand ESD events up to ±16 kV (Human Body Model) and ±12 kV (IEC 61000-4-2, Contact Discharge).
  • Extended Temperature Range: The THVD1520DR can operate in extreme conditions with a temperature range of -40°C to +125°C, making it ideal for harsh industrial environments.
  • Bus-Pin Fault Protection: The transceiver features bus-pin fault protection against continuous voltage faults up to ±70V, safeguarding the device and the system during fault conditions.
  • Low Power Consumption: It offers a low standby current, which is beneficial for power-sensitive applications.

The THVD1520DR also boasts a differential output that exceeds the minimum RS-485 requirements, providing a robust signal for improved noise immunity. This transceiver is suitable for multi-point applications over long cable runs, thanks to its ability to support up to 256 nodes on a bus.

Whether it's for factory automation, motor drives, or any other RS-485 communication requirement, the THVD1520DR from Texas Instruments represents a reliable and efficient solution. Its mix of high-speed data transfer, protection features, and wide temperature range makes it an excellent choice for designers looking to enhance their system's performance and durability.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure that the THVD1520DR meets your application requirements.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1981 $50.5155
620+ $0.1626 $100.8120
955+ $0.1575 $150.4125
1,315+ $0.1524 $200.4060
1,700+ $0.1473 $250.4100
2,275+ $0.1321 $300.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,590 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess