EN
  • EN
  • DE

THS8200IPFPEP

Part No THS8200IPFPEP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC VIDEO DAC 10B TRIPLE 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video DAC
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 2 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 084533-THS8200IPFPEP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS8200IPFPEP CAD Model

Description

The Texas Instruments THS8200IPFPEP is a high-performance, programmable video DAC (Digital-to-Analog Converter) designed for a wide range of applications that require superior video quality. This precision video DAC is part of Texas Instruments' enhanced product (EP) portfolio, which guarantees operation under extended environmental conditions, making it suitable for industrial, military, and aerospace applications.

Key Features

  • Resolution: The THS8200IPFPEP is capable of converting digital video input to analog output with resolutions up to 1080p, ensuring crisp and clear images for a variety of displays and video applications.
  • Programmability: With its programmable features, users can customize the device to meet the specific needs of their video applications, including various color space conversions and video formats.
  • Triple DACs: It incorporates three 10-bit DACs, enabling it to handle the demands of high-definition video signals with excellent color depth and fidelity.
  • Enhanced Product (EP): As part of TI's EP range, this device is designed to perform reliably in harsh environments, with an extended temperature range and long product life cycle.

Applications

The THS8200IPFPEP is versatile and can be used in a variety of applications where high-quality video output is essential. Some of these applications include:

  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Industrial and commercial display systems
  • Aerospace and defense video systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The THS8200IPFPEP is no exception, as it is manufactured to meet stringent quality standards. TI also provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of this advanced video DAC.

Overall, the THS8200IPFPEP from Texas Instruments represents a robust and flexible solution for high-definition video applications that demand the highest levels of performance and reliability.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6379 $50.6379
3+ $41.5490 $124.6470
4+ $40.2506 $161.0024
6+ $38.9522 $233.7132
7+ $37.6538 $263.5766
9+ $33.7586 $303.8274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 662 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess