EN
  • EN
  • DE

DAC161S997RGHR

Part No DAC161S997RGHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT SPI/SRL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DAC
Resolution (Bits) 16 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 772415-DAC161S997RGHR
Family Name DAC161S997
Introduction Date June 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC161S997RGHR CAD Model

Description

Overview of DAC161S997RGHR from Texas Instruments

The DAC161S997RGHR is a precision, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments, engineered to meet the stringent requirements of industrial process control and automation systems. This highly integrated DAC component offers an optimal solution for transmitting 4-20mA current loop signals in a wide array of industrial applications.

Key Features

  • High Resolution: The DAC161S997 features a 16-bit resolution, providing fine-grain control over the output current, which is essential for precise control in industrial environments.
  • Integrated Features: It includes an on-chip voltage reference, output amplifier, and loop fault detection, which simplifies the design and reduces external component count.
  • Programmable Output: The device offers a programmable 4-20mA current loop output, allowing it to interface directly with actuators and sensors in a standard control loop configuration.
  • Communication: Communication with the DAC161S997 is facilitated through an SPI interface, which ensures reliable and fast data transfer with a host microcontroller or processor.
  • Power Supply: It operates on a wide single power supply range from 10V to 36V, accommodating various industrial power standards.
  • Temperature Range: The DAC161S997RGHR is specified for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh conditions.
  • Packaging: The device comes in a compact 24-pin VQFN (RGH) package, making it suitable for space-constrained applications.

Applications

With its robust design and integrated features, the DAC161S997RGHR is ideal for a range of industrial applications, including:

  • Process control and automation systems
  • Programmable logic controllers (PLCs)
  • Factory automation and control
  • Industrial sensor transmitters
  • Actuator control systems

In summary, the DAC161S997RGHR from Texas Instruments is a versatile and reliable component that simplifies the design of industrial 4-20mA current loop systems, providing high-resolution output and robust performance in demanding applications.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7286 $52.0146
26+ $3.8799 $100.8774
40+ $3.7586 $150.3440
55+ $3.6374 $200.0570
72+ $3.5162 $253.1664
96+ $3.1524 $302.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess