EN
  • EN
  • DE

THS8136IPHP

Part No THS8136IPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 10BIT 180MSPS DAC VID 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video DAC
Resolution (Bits) 10 b
Sampling Rate 180M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 1.95 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 144609-THS8136IPHP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS8136IPHP CAD Model

Description

Product Overview: THS8136IPHP from Texas Instruments

The THS8136IPHP is a high-performance, triple 10-bit digital-to-analog converter (DAC) designed by Texas Instruments for video and other multimedia applications. This integrated circuit is specifically engineered to provide excellent video quality and is ideally suited for use in applications such as digital video cameras, video projectors, digital video recorders, and any other system requiring high-quality video output.

With a maximum sampling rate of up to 240 MSPS (Mega Samples Per Second), the THS8136IPHP is capable of converting digital video signals into analog with high fidelity and minimal noise. This makes it an excellent choice for both standard and high-definition video formats, ensuring that the resulting images are sharp, clear, and vibrant.

The device features a flexible input interface that supports a wide range of video formats, including RGB and YPbPr component video, as well as a variety of digital video standards. Its internal reference voltage and onboard voltage regulators simplify the system design by reducing the number of external components required. This leads to a more compact and cost-effective solution for video output applications.

Furthermore, the THS8136IPHP comes in a 48-pin HTQFP (Thin Quad Flat Pack) package, which allows for a smaller footprint on the PCB (Printed Circuit Board) and is suitable for space-constrained applications. Its low power consumption is another key feature that makes it an attractive option for portable and battery-powered devices.

For ease of integration, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that engineers can quickly implement the THS8136IPHP into their designs with confidence, reducing time-to-market for their products.

In summary, the THS8136IPHP from Texas Instruments is a versatile, high-quality DAC that meets the demanding requirements of modern video applications. Its high-speed performance, support for multiple video formats, and ease of integration make it an indispensable component for any video processing system.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9596 $53.7576
14+ $7.3515 $102.9210
22+ $7.1218 $156.6796
30+ $6.8920 $206.7600
38+ $6.6623 $253.1674
51+ $5.9731 $304.6281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess