EN
  • EN
  • DE

THS8134BCPHPG4

Part No THS8134BCPHPG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC VIDEO DAC 8BIT 80M 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video DAC 8 b 80M Parallel 48-HTQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-PowerTQFP
Case / Package 48-HTQFP (7x7)
Family Name THS813
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936495-THS8134BCPHPG4
Ultra Librarian 3D Model Ultra Librarian THS8134BCPHPG4 CAD Model

Description

Product Overview: THS8134BCPHPG4 by Texas Instruments

The THS8134BCPHPG4 is a high-performance, low-power, triple 8-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This advanced semiconductor device is tailored to meet the rigorous demands of video and imaging applications, offering an exceptional combination of speed and resolution that makes it an ideal choice for a broad range of systems.

Key Features

  • Triple 8-bit DACs: The THS8134BCPHPG4 integrates three separate 8-bit DACs on a single chip, providing the capability to process three different analog outputs simultaneously. This feature is particularly useful for RGB or YPbPr video signal generation.
  • High-Speed Performance: With a conversion rate of up to 240 MSPS (Mega Samples Per Second), this device can handle high-speed video signals without compromising on quality, making it suitable for high-definition video applications.
  • Low Power Consumption: Designed for efficiency, the THS8134BCPHPG4 consumes minimal power, which is crucial for portable and battery-operated devices where power conservation is essential.
  • Flexible Reference Voltage: The device supports a wide range of reference voltages, allowing for versatile design options and compatibility with various signal levels.
  • Internal Voltage Reference: An internal voltage reference simplifies the design and reduces the need for external components, which can help in minimizing the overall footprint of the system.

Applications

The THS8134BCPHPG4 is designed to be used in a multitude of applications that require high-quality video signal processing. Some of the common applications include:

  • Video and broadcast equipment
  • Professional video editing and mixing consoles
  • Medical imaging systems
  • Industrial video processing equipment
  • High-definition televisions and monitors

Package and Quality

The THS8134BCPHPG4 comes in a 48-TQFP (Thin Quad Flat Pack) package, which is known for its compact size and excellent thermal performance. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and durability in diverse operating conditions.

For designers and engineers looking for a high-quality, versatile, and efficient solution for their video processing needs, the THS8134BCPHPG4 from Texas Instruments stands out as a robust option that can significantly enhance the performance of their products.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess