EN
  • EN
  • DE

THS7530QPWPRQ1

Part No THS7530QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name THS7530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-43370-6, -296-43370-1-ND, 296-43370-2, 296-43370-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936494-THS7530QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian THS7530QPWPRQ1 CAD Model

Description

Product Overview: THS7530QPWPRQ1 from Texas Instruments

The THS7530QPWPRQ1 is a high-performance, automotive-qualified video amplifier designed by Texas Instruments to meet the demanding requirements of advanced video applications. This integrated circuit provides a robust solution for video signal conditioning in a variety of automotive systems such as rearview cameras, infotainment, and driver assistance technologies.

Key Features

  • High-Quality Video Amplification: The THS7530QPWPRQ1 delivers crisp and clear video amplification, ensuring that the video signals are transmitted with high fidelity.
  • Wide Bandwidth: With a wide bandwidth, this video amplifier supports high-resolution video and fast signal transitions, making it suitable for modern high-definition video systems.
  • Automotive Qualification: As a Q1-qualified device, the THS7530QPWPRQ1 meets the stringent quality and reliability standards required for automotive applications.
  • Low Distortion: The device is engineered to minimize distortion, thereby preserving the quality of the video signal throughout the signal chain.
  • Flexible Power Supply: The THS7530QPWPRQ1 operates over a range of power supply voltages, providing design flexibility and compatibility with various automotive power systems.

Applications

The THS7530QPWPRQ1 is ideal for a range of automotive video applications, including:

  • Driver assistance systems
  • Rearview and surround-view camera systems
  • Automotive infotainment displays
  • Vehicle video recording devices

Package and Reliability

This video amplifier is available in a compact PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on the PCB. Furthermore, the THS7530QPWPRQ1 is designed to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and performance under extreme temperatures and vibrations.

With its combination of high-quality video performance, automotive qualification, and robust design, the THS7530QPWPRQ1 from Texas Instruments is an excellent choice for developers looking to integrate reliable video amplification into their automotive systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess