EN
  • EN
  • DE

THS7313PW

Part No THS7313PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3-Channel Low Power SDTV Video Amplifier with I2C Control, 6-dB Gain, SAG Correction, 2:1 Input MUX, and Selectable Input Bias Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Rail-to-Rail
-3db Bandwidth 8MHz
Supply Current 18.9mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 2.6V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number THS7313
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1267248-THS7313PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7313PW CAD Model

Description

The THS7313PW is a high-performance, low-power, 3-channel video amplifier designed by Texas Instruments. This integrated circuit is specifically tailored for video applications that require high-quality filtering and amplification of video signals. It is commonly used in video processing paths for TVs, DVD players, set-top boxes, and other video equipment.

Key Features

  • Integrated I2C Control: The THS7313PW comes with an I2C programmable interface, allowing for easy control and adjustment of various functions such as filter characteristics and output drive strength.
  • 6th Order Filter: Equipped with a 6th order Butterworth filter, the THS7313PW ensures sharp image quality by accurately processing video signals.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7313PW operates on a low supply voltage, making it an ideal choice for battery-operated devices.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, from 2.7V to 5V, providing flexibility in system design.
  • Input Clamp: The built-in input clamp allows for AC-coupled input signals, simplifying the design and reducing external component requirements.
  • Output Disable Feature: This feature enables the user to put the output into a high-impedance state, which is useful for multiplexing applications or power saving modes.

Applications

The THS7313PW is versatile and can be implemented in a variety of video applications. Its primary uses include:

  • Standard Definition TVs (SDTVs)
  • Digital Video Recorders (DVRs)
  • DVD Players
  • Video Game Consoles
  • Video Amplifiers and Filters for CCTV Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS7313PW is no exception. The device is designed to meet the rigorous standards of the electronics industry, ensuring reliable performance in a wide range of environmental conditions.

Package and Availability

The THS7313PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact solution for space-constrained applications. For information on pricing, samples, and production availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess