EN
  • EN
  • DE

THS6184RHFT

Part No THS6184RHFT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XDSL DUAL LINE DVR AMP 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4 V to 32 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (5x4)
Win Source Part Number 054707-THS6184RHFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6184RHFT CAD Model

Description

Introducing the THS6184RHFT from Texas Instruments

The THS6184RHFT is a high-performance, quad-channel, current-feedback operational amplifier designed for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this component is tailored to deliver exceptional speed and bandwidth while maintaining a balance between power consumption and noise performance.

Key Features

  • High Bandwidth: The THS6184RHFT offers a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Distortion: With its current-feedback architecture, the product achieves low levels of harmonic distortion, which is critical for high-fidelity audio and video systems.
  • Multiple Channels: This quad-channel op-amp allows for compact designs by reducing the number of components required for multichannel systems.
  • Radiation Hardened: The THS6184RHFT is designed to withstand harsh environments, making it ideal for aerospace and defense applications where radiation tolerance is a necessity.
  • Robust Thermal Performance: Its power-efficient design and thermal management ensure reliable operation even under varying temperature conditions.

Applications

The versatility of the THS6184RHFT makes it well-suited for a range of applications, including:

  • Professional video equipment
  • Test and measurement systems
  • High-quality audio processing
  • Communications infrastructure
  • Active filter blocks
  • Medical imaging devices
  • Aerospace and defense electronics

Design and Integration

Engineers will appreciate the ease with which the THS6184RHFT can be integrated into various circuit designs. Its industry-standard footprint ensures compatibility with existing layouts, while its advanced features provide the flexibility to innovate and create more efficient, higher-performing end products.

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that meet stringent industry standards. The THS6184RHFT is no exception, offering designers the assurance of long-term performance and reliability in their applications.

Whether you're designing for the cutting edge of audio-visual technology or creating robust systems for space exploration, the THS6184RHFT from Texas Instruments provides the performance and durability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6587 $58.6348
9+ $12.0277 $108.2493
13+ $11.6518 $151.4734
18+ $11.2760 $202.9680
23+ $10.9001 $250.7023
31+ $9.7725 $302.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess