EN
  • EN
  • DE

THS6012CDWPRG4

Part No THS6012CDWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 500-mA Dual Differential Line Driver 20-SO PowerPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Input Bias Current 12 µA
Lead Free Contains Lead
Max I/O Voltage 5 mV
Max Power Dissipation 5.8 W
Max Supply Voltage 32 V
Min Supply Voltage 9 V
Number of Channels 2
Number of Pins 20
Output Current 500 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Settling Time 70 ns
Slew Rate 1300 V/µs
Win Source Part Number 991394-THS6012CDWPRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS6012CDWPRG4 CAD Model

Description

Introducing the THS6012CDWPRG4 by Texas Instruments

The THS6012CDWPRG4 is a high-speed, dual-channel, differential line driver and receiver integrated circuit, designed and manufactured by the renowned Texas Instruments. This versatile component is particularly suited for applications requiring high data rates and signal integrity, such as telecommunications, networking, and video transmission.

Key Features

  • High-Speed Performance: The THS6012CDWPRG4 is capable of handling significant data rates, making it an ideal choice for broadband communications systems.
  • Differential Signaling: With differential inputs and outputs, the device ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is critical for maintaining signal integrity in noisy environments.
  • Low Distortion: The line driver offers low harmonic distortion, thereby providing cleaner signal transmission, which is essential for high-fidelity and high-precision applications.
  • Flexible Power Supply: It operates over a wide range of supply voltages, granting compatibility with various system designs and simplifying power management.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring reliability and longevity.
  • Integrated Receiver: The inclusion of a receiver function allows for easy implementation of bidirectional communication systems.

Applications

The THS6012CDWPRG4's advanced features make it suitable for a broad array of applications, including:

  • Cable Modems
  • xDSL Line Interface
  • Power Line Modems
  • Twisted Pair Drivers/Receivers
  • Video Distribution Systems
  • Base Station Infrastructure

Package and Quality

The device is offered in a surface-mount SOIC-16 (DW) package, which allows for efficient use of PCB space. The package is designed for ease of soldering and integration into various circuit designs. Furthermore, as with all Texas Instruments products, the THS6012CDWPRG4 is manufactured to high-quality standards, ensuring performance and durability in demanding conditions.

Whether you are designing a high-speed communication system or a complex video distribution network, the THS6012CDWPRG4 by Texas Instruments provides the performance and reliability needed to deliver superior results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess