EN
  • EN
  • DE

THS5671AIDWRG4

Part No THS5671AIDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 14-BIT, 125 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series CommsDAC
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±2.5, ±2
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1267213-THS5671AIDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS5671
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian THS5671AIDWRG4 CAD Model

Description

The THS5671AIDWRG4 is a high-performance, 14-bit, 125 MSPS (Mega Samples Per Second) Digital-to-Analog Converter (DAC) from Texas Instruments, designed to deliver exceptional speed and accuracy for demanding applications. This integrated circuit is part of the THS5671 family, which is known for its low power consumption and high dynamic performance, making it an ideal choice for a wide range of signal processing tasks.

Key Features

  • High-Speed Performance: With a sampling rate of up to 125 MSPS, the THS5671AIDWRG4 ensures rapid data conversion, enabling real-time signal processing for high-speed systems.
  • Resolution: The 14-bit resolution of this DAC provides fine granularity, allowing for precise signal representation which is crucial in applications such as medical imaging and wireless communications.
  • Integrated Features: This product includes an internal reference and a power-down feature, which helps in reducing the overall system power consumption when the DAC is not in use.
  • Output Range: The THS5671AIDWRG4 offers a flexible output range, which can be configured to meet the requirements of various applications.
  • Package Type: Encased in a compact 28-SOIC (Small Outline Integrated Circuit) package, it is suitable for space-constrained applications.

Applications

The THS5671AIDWRG4 is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Wireless Communication Infrastructure
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Video and Imaging Applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the THS5671AIDWRG4 is no exception. Each unit is built to meet high industry standards, ensuring long-term performance and stability in the most challenging environments.

Support and Resources

Customers can access a wealth of support and resources on the Texas Instruments website, including datasheets, reference designs, and technical documentation to facilitate the integration of the THS5671AIDWRG4 into their projects.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess