EN
  • EN
  • DE

THS4532IPWR

Part No THS4532IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 27MHZ RRO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 390 V/μs
Gain Bandwidth Product (GBP) 27MHz
-3db Bandwidth 36MHz
Current - Input Bias 200nA
Voltage - Input Offset 80μV
Operating Supply Current 250μA
Channel Output Current 25mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1107115-THS4532IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4532IPWR CAD Model

Description

Product Overview: Texas Instruments THS4532IPWR

The THS4532IPWR from Texas Instruments is a high-precision, low-power, fully differential op-amp that has been designed to meet the demanding requirements of modern data acquisition systems. This advanced operational amplifier is ideal for applications requiring the conversion of analog signals to digital form with high accuracy and minimal power consumption. It is particularly well-suited for driving analog-to-digital converters (ADCs) and buffering differential input signals.

Key Features

  • Low Power Consumption: The THS4532IPWR boasts an exceptional balance between performance and power efficiency. It operates with a low quiescent current, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • High Precision: Precision is at the core of this op-amp, offering very low offset voltage, low noise, and excellent common-mode rejection ratio (CMRR), which ensures that accuracy is maintained in the presence of common-mode signals.
  • Fully Differential Design: The fully differential architecture provides improved noise immunity and is capable of suppressing even-order harmonic distortion, which is critical for high-resolution data acquisition systems.
  • Wide Bandwidth: With a wide bandwidth, the THS4532IPWR can handle a broad range of frequencies, making it versatile for multiple applications, including medical instrumentation, test and measurement equipment, and communication systems.
  • Single Supply Operation: It is designed to work with a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The THS4532IPWR is commonly used in a variety of applications, such as:

  • Professional Audio Equipment
  • Active Filtering
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Imaging Devices
  • Communications Infrastructure

Packaging and Quality

Offered in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, the THS4532IPWR provides a compact solution that is easy to integrate into system designs. The device is part of Texas Instruments' commitment to high-quality and reliable components, ensuring performance consistency and longevity in the field.

For engineers and designers looking for a differential op-amp that combines precision, low power, and versatility, the THS4532IPWR from Texas Instruments is an excellent choice that will help to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4466 $54.4660
23+ $4.4691 $102.7893
35+ $4.3294 $151.5290
48+ $4.1897 $201.1056
62+ $4.0501 $251.1062
83+ $3.6311 $301.3813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess