EN
  • EN
  • DE

THS4531IRUNR

Part No THS4531IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10WQFN / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 390V/µs
Gain Bandwidth Product 27 MHz
-3db Bandwidth 36 MHz
Current - Input Bias 160 nA
Voltage - Input Offset 200 µV
Current - Supply 250µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Base Product Number THS4531
Other Names 296-THS4531IRUNRTR,THS4531IRUNR,296-THS4531IRUNRDKR,296-THS4531IRUNRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260482-THS4531IRUNR
Ultra Librarian 3D Model Ultra Librarian THS4531IRUNR CAD Model

Description

Product Overview: THS4531IRUNR from Texas Instruments

The THS4531IRUNR is a high-performance, low-power, fully-differential amplifier designed by Texas Instruments. This advanced amplifier is specifically engineered to cater to the needs of applications requiring precise signal conditioning, such as medical instrumentation, test and measurement equipment, and data acquisition systems.

The THS4531IRUNR boasts an impressive array of features that make it a standout choice for designers seeking a balance of power efficiency and performance. With its low power consumption, this amplifier is particularly suitable for battery-powered devices, ensuring extended operational life without compromising on the quality of signal processing.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth of 36MHz, providing excellent fidelity for high-speed signals.
  • Low Power Consumption: It operates with a low quiescent current of 1.1mA per channel, making it an energy-efficient solution for a variety of applications.
  • High Linearity: The THS4531IRUNR delivers a high output linearity with a total harmonic distortion (THD) of -85dB, ensuring clean and accurate signal amplification.
  • Fully-Differential Output: The fully-differential architecture provides improved noise immunity and minimizes common-mode noise, which is crucial for high-precision applications.
  • Wide Supply Range: It supports a wide supply voltage range from 2.5V to 5.5V, offering flexibility in system design.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • High-speed Data Acquisition
  • Active Filter Blocks
  • Wireless Base Stations

The THS4531IRUNR is available in a compact QFN-16 package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable operation across an extended temperature range, which is vital for industrial and outdoor environments.

In summary, the THS4531IRUNR from Texas Instruments is a versatile, low-power, fully-differential amplifier that offers exceptional performance for a wide array of applications. Its combination of low power consumption, wide bandwidth, and high linearity makes it an excellent choice for designers who require the best in signal conditioning technology.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1084 $52.8428
40+ $2.5505 $102.0200
61+ $2.4708 $150.7188
84+ $2.3911 $200.8524
109+ $2.3114 $251.9426
145+ $2.0723 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess