EN
  • EN
  • DE

AD827AQ

Part No AD827AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Low Power Dual Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 300 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 3.3μA
Voltage - Input Offset 300μV
Operating Supply Current 10.5mA
Output Current per Channel 32mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1138413-AD827AQ
Manufacturer Homepage www.analog.com
Family Name AD827
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD827AQ CAD Model

Description

Product Overview: AD827AQ by Analog Devices Inc.

The AD827AQ is a high-performance, dual operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Analog Devices Inc. This precision electronic component is designed to cater to a wide array of applications that require high-speed signal processing coupled with low distortion and noise. The AD827AQ stands out in the market for its exceptional bandwidth, slew rate, and drive capability.

Key Features:

  • High-Speed Performance: The AD827AQ offers a fast settling time, making it suitable for high-speed data acquisition systems, video signal processing, and other applications that demand quick response times.
  • Wide Bandwidth: With a bandwidth of 50 MHz, this op-amp is capable of handling a broad range of frequencies, ensuring that it can be used in both audio and RF applications.
  • High Output Current: It can deliver a continuous output current of up to ±50 mA, which is ideal for driving capacitive loads or multiple devices in parallel.
  • Low Distortion: The AD827AQ is engineered to provide low harmonic distortion, which is critical for precision signal amplification in high-fidelity audio systems and instrumentation.
  • Low Noise: Noise can significantly affect the performance of sensitive circuits. The AD827AQ boasts a low noise figure, ensuring cleaner and more accurate signal amplification.

Applications:

The versatility of the AD827AQ makes it an excellent choice for a multitude of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • High-Speed Integrators
  • Fast Amplifiers for Data Acquisition
  • Video Processing
  • RF Amplification

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD827AQ is no exception. It is built to meet stringent industrial standards, ensuring reliability and performance consistency. The device is available in a precision-molded 8-pin DIP package, which ensures ease of integration into various circuit designs.

Whether you are designing a high-end audio system, a sophisticated video processor, or any other application requiring a high-speed, low-noise operational amplifier, the AD827AQ from Analog Devices Inc. is a choice that promises to deliver exceptional performance and quality.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess