EN
  • EN
  • DE

THS4503CDGNRG4

Part No THS4503CDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-DISTORTION FULLY DIFFERENTIAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2800 V/μs
GBP - Gain Bandwidth Product 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 23mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267175-THS4503CDGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4503
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4503CDGNRG4 CAD Model

Description

Overview of THS4503CDGNRG4 from Texas Instruments

The THS4503CDGNRG4 is a high-performance, low-power, fully-differential amplifier designed by Texas Instruments, renowned for its precision and robustness in a variety of applications. This component is particularly well-suited for professional-grade signal processing tasks where fidelity and low distortion are paramount. It offers a unique combination of features that make it an excellent choice for designers working on high-speed data acquisition systems, test equipment, and active filter blocks.

Key Features

  • Wide Bandwidth: The THS4503CDGNRG4 boasts a wide bandwidth of 250 MHz, which ensures high-speed performance and makes it suitable for processing broadband signals.
  • High Output Drive: With the ability to drive high levels of output without distortion, this amplifier can handle demanding applications with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the THS4503CDGNRG4 is designed for efficiency, with low power consumption that helps maintain the thermal integrity of your system.
  • Low Distortion: The device features very low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio processing and other sensitive applications.
  • Flexible Power Supply Range: It operates over a wide supply range, accommodating various design requirements and simplifying power management within complex systems.
  • Robust Packaging: Housed in a compact 8-pin MSOP PowerPAD package, the THS4503CDGNRG4 is designed for durability and space-efficient layouts.

Applications

  • High-speed Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filtering and Signal Conditioning
  • Medical Imaging Devices
  • Telecommunications Infrastructure

The THS4503CDGNRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for sophisticated electronic systems. Whether you're designing for audio precision, medical imaging clarity, or data acquisition accuracy, this fully-differential amplifier is engineered to deliver exceptional performance while simplifying your design process.

With its combination of speed, power efficiency, and low distortion, the THS4503CDGNRG4 is a versatile choice that meets the rigorous demands of modern electronic applications, ensuring that your end products perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9372 $54.6860
12+ $8.9742 $107.6904
18+ $8.6937 $156.4866
24+ $8.4133 $201.9192
31+ $8.1328 $252.1168
42+ $7.2915 $306.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess