EN
  • EN
  • DE

THS4151IDRG4

Part No THS4151IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 340MHZ 8SOIC / SP Amp DIFF AMP Single ±16.5V/33V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 650 V/μs
GBP - Gain Bandwidth Product 340MHz
-3db Bandwidth 150MHz
Current - Input Bias 4.3μA
Voltage - Input Offset 1.1mV
Operating Supply Current 17.5mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 33 V, ±2 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796726-THS4151IDRG4
Popularity Medium
Supply and Demand Status Limited
Family Name THS4151
Introduction Date May 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS4151IDRG4 CAD Model

Description

The THS4151IDRG4 from Texas Instruments is a versatile, high-speed differential amplifier designed to meet the needs of a wide array of signal processing applications. This fully differential input/output amplifier provides the precision and performance required for high-fidelity data acquisition systems, test equipment, and communications applications.

Key Features:

  • Wide Bandwidth: With a bandwidth of 150 MHz at a gain of +2, the THS4151IDRG4 is capable of handling high-speed signals with ease, making it suitable for video, RF, IF, or IQ demodulation and modulation.
  • High Output Current: Capable of delivering an output current of ±50 mA, this amplifier can drive a wide range of loads, including ADCs and DACs.
  • Low Distortion: The device features very low harmonic distortion, which is critical for applications requiring high signal purity.
  • Flexible Power Supply: It operates from a single +5 V to ±15 V power supply, providing design flexibility for both single and dual supply operations.
  • Robust Design: The THS4151IDRG4 is designed with a high level of integration to ensure reliability and performance, even in harsh conditions.

Applications:

  • Active Filters
  • ADC/DAC Buffering
  • Data Acquisition Systems
  • Telecommunications
  • Professional Audio Equipment
  • Medical Imaging Systems

The THS4151IDRG4 is available in a compact SOIC-8 package, making it an excellent choice for space-constrained applications. Its integrated ESD protection and thermal shutdown features ensure long-term stability and reliability. Whether for high-performance audio, sensitive medical equipment, or digital communications, the THS4151IDRG4 delivers the accuracy and speed required for cutting-edge technology solutions.

With its combination of features, the THS4151IDRG4 stands out as a high-performance solution for designers looking to improve signal fidelity and bandwidth in their systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2495 $52.4990
5+ $21.5381 $107.6905
8+ $20.8650 $166.9200
10+ $20.1920 $201.9200
13+ $19.5189 $253.7457
18+ $17.4997 $314.9946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess