EN
  • EN
  • DE

MAX4957ETB+

Part No MAX4957ETB+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DPDT SWITCH, MULTIPLEX HIGH-SPEE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 704343-MAX4957ETB+
Ultra Librarian 3D Model Ultra Librarian MAX4957ETB+ CAD Model

Description

The MAX4957ETB+ is a high-performance bidirectional current-limit switch from Maxim Integrated, designed to provide precision current-limiting protection for a variety of applications. This advanced circuit protection device is ideal for safeguarding sensitive electronic components from excessive current conditions, which can lead to damage or failure.

Key Features

  • Adjustable Current Limit: The device allows for precise current limit settings, giving designers the flexibility to tailor protection to the specific needs of their application.
  • Fast Response Time: The MAX4957ETB+ reacts quickly to overcurrent events, providing rapid protection to downstream components.
  • Reverse Current Blocking: This feature prevents current from flowing in the reverse direction, which is essential for protecting the power source and other circuitry.
  • Thermal Shutdown Protection: The device includes a thermal shutdown mechanism that activates when the junction temperature exceeds safe operating limits, further enhancing the safety of the system.
  • Low Quiescent Current: The low power consumption of the MAX4957ETB+ makes it suitable for battery-powered applications where power efficiency is critical.

Applications

The versatility of the MAX4957ETB+ allows it to be used in a wide range of applications, including but not limited to:

  • USB and portable devices
  • Hot-swap and plug-and-play operations
  • Notebook computers
  • Industrial and medical equipment

Technical Specifications

  • Package Type: 10-Pin TDFN
  • Operating Voltage Range: 2.7V to 5.5V
  • Current Limit Range: Adjustable via external resistor
  • Operating Temperature Range: -40°C to +85°C

The MAX4957ETB+ is a testament to Maxim Integrated's commitment to delivering high-quality, reliable circuit protection solutions. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, making it an excellent choice for designers looking to enhance the safety and longevity of their products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7840 $59.1360
10+ $12.1298 $121.2980
15+ $11.7510 $176.2650
21+ $11.3721 $238.8141
27+ $10.9933 $296.8191
36+ $9.8556 $354.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess