EN
  • EN
  • DE

THS4121IDGNR

Part No THS4121IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Channel Output Current 100mA
Supply Voltage - Operating 3 V to 3.5 V, ±1.5 V to 1.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 137949-THS4121IDGNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4121IDGNR CAD Model

Description

Product Overview: Texas Instruments THS4121IDGNR

The THS4121IDGNR by Texas Instruments is a high-performance, fully differential amplifier designed to meet the demanding requirements of high-speed signal processing in modern applications. With its low distortion and high slew rate, this amplifier is ideal for driving analog-to-digital converters (ADCs) and buffering digital-to-analog converters (DACs), making it a versatile component for a wide range of electronic systems.

Key Features

  • High Bandwidth: The THS4121IDGNR offers a wide bandwidth of 200 MHz, which allows it to handle high-speed signals with ease, ensuring minimal signal degradation and excellent performance in frequency-sensitive applications.
  • Low Distortion: This amplifier boasts a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio systems and precision measurement instruments.
  • High Slew Rate: With a slew rate of 1000 V/µs, the THS4121IDGNR can quickly respond to changes in the input signal, making it suitable for fast-switching applications such as video processing and communication systems.
  • Single-Supply Operation: The device is capable of operating from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Fully Differential: The fully differential input and output architecture provides improved noise immunity and is beneficial for driving differential input ADCs, thereby enhancing overall system performance.
  • Flexible Power-Down Feature: It includes a power-down feature that significantly reduces the current consumption when the amplifier is not in use, aiding in power management for energy-sensitive applications.

Applications

The THS4121IDGNR is suitable for a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filtering
  • Medical Imaging Systems
  • Data Acquisition Systems

Package and Quality

Encased in a compact 8-pin MSOP PowerPAD™ package, the THS4121IDGNR combines space-saving design with robustness and reliability. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and durability.

Whether you're designing a high-speed data acquisition system or a professional-grade audio amplifier, the THS4121IDGNR from Texas Instruments provides the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2251 $50.7012
29+ $3.4667 $100.5343
45+ $3.3584 $151.1280
62+ $3.2500 $201.5000
80+ $3.1417 $251.3360
107+ $2.8167 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess