EN
  • EN
  • DE

THS4051MJG

Part No THS4051MJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 240V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 70 MHz
Current - Input Bias 2.5 µA
Voltage - Input Offset 2.5 mV
Current - Supply 7.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 684409-THS4051MJG
Ultra Librarian 3D Model Ultra Librarian THS4051MJG CAD Model

Description

Product Overview: Texas Instruments THS4051MJG

The Texas Instruments THS4051MJG is a high-speed, voltage feedback amplifier that is designed for a wide range of applications, including telecommunication, test equipment, and active filter circuits. This precision amplifier offers an impressive slew rate and low noise performance, making it an excellent choice for applications requiring high-speed signal conditioning and amplification.

Key Features

  • High Speed: With a slew rate of 190 V/μs, the THS4051MJG can handle fast signal transitions, ensuring minimal distortion in high-speed applications.
  • Wide Bandwidth: It offers a wide bandwidth of 62 MHz at a gain of +1, which is ideal for processing high-frequency signals.
  • Low Noise: The device has a low noise density of 12 nV/√Hz, which contributes to a high signal-to-noise ratio in sensitive applications.
  • Low Distortion: Harmonic distortion is kept to a minimum with a Total Harmonic Distortion (THD) of -70 dBc, making it suitable for high-fidelity audio and instrumentation.
  • Single Supply Operation: The THS4051MJG can operate from a single supply voltage ranging from 5V to 12V, or from dual supplies of ±2.5V to ±6V, providing flexibility in various circuit designs.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Test and Measurement Systems
  • Analog-to-Digital Driver

Package and Quality

The THS4051MJG comes in an 8-pin SOIC package, which allows for easy integration into most circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring reliability and performance.

Conclusion

In summary, the Texas Instruments THS4051MJG is a versatile and high-performing operational amplifier that caters to a variety of high-speed signal processing needs. With its impressive slew rate, low noise, and wide bandwidth, it stands out as an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess