EN
  • EN
  • DE

THS4051MFKB

Part No THS4051MFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±16.5V/33V 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 70 MHz
Height 2.03 mm
Input Bias Current 6 µA
Input Offset Voltage (Vos) 10 mV
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 16.5 V
Max I/O Voltage 10 mV
Max Operating Temperature 125 °C
Max Supply Voltage 33 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 9 V
Number of Channels 1
Number of Elements 1
Number of Pins 20
Packaging Rail/Tube
Power Dissipation 1.375 W
Power Supply Rejection Ratio (PSRR) 70 dB
Radiation Hardening No
RoHS Compliant
Settling Time 60 ns
Slew Rate 240 V/µs
Thickness 1.83 mm
Voltage Gain 75.56 dB
Width 8.89 mm
Win Source Part Number 1213067-THS4051MFKB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4051MFKB CAD Model

Description

The THS4051MFKB is a high-speed, low-power voltage feedback amplifier from the renowned manufacturer Texas Instruments. This precision device is part of a family of monolithic operational amplifiers that are designed to deliver exceptional performance for a wide range of applications.

Key Features

  • High Speed: With a slew rate of 190 V/µs and a bandwidth of 62 MHz, the THS4051MFKB is engineered to handle high-speed signals with ease, making it an ideal choice for video, communication, and test equipment applications.
  • Low Distortion: The amplifier provides a low harmonic distortion, ensuring clean and accurate signal amplification, which is critical for high-fidelity audio systems and precision instrumentation.
  • Low Power Consumption: Despite its high-speed capabilities, the device operates with a low quiescent current, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Wide Supply Range: The THS4051MFKB can be powered by a supply voltage ranging from ±2.5V to ±15V, offering flexibility in various supply environments and compatibility with a multitude of other components.
  • Robust Output Drive: Capable of driving capacitive loads up to 150 pF, this operational amplifier is designed to maintain stability and performance even in challenging conditions.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Analog to Digital Drivers

The THS4051MFKB comes in a compact 8-pin DFN package, which allows for a minimal footprint on circuit boards, providing more space for other critical components. Its operational temperature range from -40°C to 85°C ensures reliable performance across various environmental conditions.

Whether you are designing a high-speed data acquisition system, a professional-grade audio amplifier, or any application requiring a high-performance operational amplifier, the THS4051MFKB from Texas Instruments is a solid choice that combines speed, precision, and power efficiency.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess