EN
  • EN
  • DE

THS4051CDGN

Part No THS4051CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 70-MHz HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 240V/μs
-3db Bandwidth 70MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 2.5mV
Supply Current 8.5mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4051
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267094-THS4051CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4051CDGN CAD Model

Description

The THS4051CDGN is a high-speed, voltage-feedback amplifier designed by Texas Instruments (TI), known for its exceptional performance in a variety of applications. This precision amplifier is part of the THS4051 series, which is renowned for delivering a balance of speed, power, and accuracy, making it ideal for a wide range of industrial, scientific, and consumer products.

Key Features

  • High Speed: With a slew rate of 190 V/µs and a bandwidth of 62 MHz, the THS4051CDGN is capable of handling high-speed signal processing tasks with ease.
  • Low Distortion: The device offers a very low level of harmonic distortion, which is critical for applications requiring high fidelity and precision.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 5V to 12V, or from dual supplies of ±2.5V to ±6V, providing flexibility in system design.
  • Output Shutdown: The amplifier includes an output shutdown feature that allows the output stage to be turned off, thus saving power when the amplifier is not in use.
  • Robust Design: TI's THS4051CDGN is designed to withstand electrostatic discharge (ESD) events, offering an ESD protection level of 2 kV HBM, which enhances its durability and reliability in harsh environments.

Applications

The versatility of the THS4051CDGN makes it suitable for a diverse set of applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Active filter blocks
  • ADC/DAC buffer
  • Video and high-speed data lines
  • Telecommunications

Package and Quality

The THS4051CDGN comes in a compact 8-pin MSOP (Mini Small Outline Package) that is space-efficient and suitable for high-density mounting. TI's commitment to quality ensures that this amplifier is manufactured to the highest standards, with robust testing procedures in place to guarantee performance across a range of conditions.

For engineers and designers seeking a reliable and high-performance amplifier for their next project, the Texas Instruments THS4051CDGN offers a compelling combination of features that can enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess