EN
  • EN
  • DE

THS4032CDRG4

Part No THS4032CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267078-THS4032CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4032CDRG4 CAD Model

Description

The THS4032CDRG4 is a state-of-the-art dual high-speed operational amplifier from Texas Instruments, designed for a wide range of applications. It is a part of the THS403x series that is renowned for its high performance, including wide bandwidth, fast slew rate, and low distortion. This makes the THS4032CDRG4 an ideal choice for professional audio, video, and test equipment applications.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth of 100 MHz, which is beneficial for applications requiring high-speed signal processing.
  • High Slew Rate: With a slew rate of 360 V/µs, the THS4032CDRG4 ensures rapid changes in voltage are handled efficiently, reducing distortion and improving response times.
  • Low Distortion: The operational amplifier has a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, which is excellent for high-fidelity audio applications.
  • Unity-Gain Stability: This feature allows the amplifier to be used in various configurations without additional compensation for closed-loop gains ≥1.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±2.5 V to ±15 V, providing flexibility in both single and dual supply configurations.

Applications

Due to its high-speed characteristics, the THS4032CDRG4 is highly suited for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Video and HDTV Amplifiers
  • Test and Measurement Instruments
  • Communication Systems
  • ADC/DAC Buffering

Product Details

The THS4032CDRG4 comes in a compact SOIC-8 (D) package, ensuring it can be easily integrated into space-constrained designs. The device is characterized for operation from -40°C to +85°C, making it suitable for industrial environments. Additionally, the THS4032CDRG4 is part of Texas Instruments' Green initiative, highlighting the company's commitment to environmental sustainability.

For designers and engineers looking for a high-speed operational amplifier with excellent performance characteristics, the THS4032CDRG4 from Texas Instruments is an outstanding option that combines functionality, reliability, and environmental consciousness.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8507 $55.4028
9+ $11.3647 $102.2823
14+ $11.0096 $154.1344
19+ $10.6544 $202.4336
25+ $10.2993 $257.4825
33+ $9.2338 $304.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess