The Texas Instruments THS4011M is a cutting-edge, high-speed voltage feedback amplifier that is designed to cater to a wide array of applications requiring fast and precise signal processing. This amplifier is part of TI's renowned THS product line, known for its high performance and reliability.
Key Features
- High Speed: With a staggering 290 MHz bandwidth, the THS4011M ensures high-speed signal processing, making it ideal for telecommunication, video, and test instrumentation applications.
- Low Distortion: The device features a very low harmonic distortion, which is crucial for maintaining signal fidelity in high-frequency applications.
- High Output Drive: Capable of delivering a high output current, this amplifier can drive a wide range of loads efficiently.
- Single Supply Voltage: Operating on a single supply voltage ranging from 5V to 12V, the THS4011M provides versatility in various circuit designs.
- Low Power Consumption: Designed for power-sensitive applications, it offers excellent performance without compromising on power efficiency.
Applications
The THS4011M is suitable for a variety of high-speed applications, including:
- Active filters
- ADC buffer amplifiers
- Video and communications
- Professional cameras
- Test equipment
Product Specifications
| Parameter |
Value |
| Bandwidth |
290 MHz |
| Slew Rate |
5100 V/μs |
| Supply Voltage |
5V to 12V |
| Output Current |
High |
| Package |
SOIC-8 |
For detailed product specifications, technical documents, and application support, visit the Texas Instruments official website or contact their customer support team.