The THS4011CDR from Texas Instruments is a high-speed, voltage-feedback amplifier that is designed to operate over a wide range of supply voltages and environments. This versatile component is ideal for a variety of applications, including telecom, video, medical, and test instrumentation, owing to its impressive speed and performance characteristics.
Key Features:
- High Speed: With a 290 MHz bandwidth and a 190 V/μs slew rate, the THS4011CDR is engineered for applications that require high-speed signal processing.
- Wide Supply Range: It operates on a supply voltage ranging from ±2.5 V to ±15 V, accommodating a variety of design requirements and ensuring flexibility across different use cases.
- Low Distortion: The device offers a low harmonic distortion, which is crucial for maintaining signal fidelity in communication and audio applications.
- Output Current: It provides an output current of 60 mA, allowing it to drive a range of loads effectively.
- Stable Operation: The amplifier is designed for stable operation with a capacitive load up to 45 pF, which is essential for maintaining signal integrity.
Applications:
- Telecommunications
- Video processing
- Medical instrumentation
- Active filter circuits
- Test and measurement systems
Product Specifications:
| Parameter |
Value |
| Bandwidth |
290 MHz |
| Slew Rate |
190 V/μs |
| Supply Voltage (Dual) |
±2.5 V to ±15 V |
| Output Current |
60 mA |
| Load Capacitance (Stable Operation) |
45 pF |
The THS4011CDR is packaged in an 8-pin SOIC form factor, providing a compact solution for space-constrained applications. Its combination of high-speed operation, low distortion, and stability under a variety of conditions make it a highly reliable choice for advanced circuit designs.