EN
  • EN
  • DE

BZX84C27ET3

Part No BZX84C27ET3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±7%
Power - Max 225 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 18.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number BZX84C27
Standard Package 6,662 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 819958-BZX84C27ET3
Ultra Librarian 3D Model Ultra Librarian BZX84C27ET3 CAD Model

Description

ON Semiconductor BZX84C27ET3 Zener Diode

The BZX84C27ET3 is a high-performance Zener diode from ON Semiconductor, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is a member of the BZX84 series, known for their stability and consistency in operation. It is particularly suited for situations where voltage regulation is crucial, such as power supply circuits, voltage references, and protection circuits in consumer electronics.

Key Features

  • Voltage Regulation: The BZX84C27ET3 provides a nominal Zener voltage of 27V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various conditions.
  • Package: Encased in a small SOT-23 surface-mount package, the BZX84C27ET3 is designed for compact circuit designs, allowing for efficient use of PCB space.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, making it reliable in extreme environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which provides precise voltage regulation for sensitive applications.

Applications

The BZX84C27ET3 Zener diode is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics
  • Telecommunication systems
  • Computer motherboards
  • Industrial instruments
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BZX84C27ET3 is no exception. This Zener diode is manufactured with high standards, ensuring that each unit provides stable performance and long-term reliability. Whether for volume production or prototype development, the BZX84C27ET3 from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulation component.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess