EN
  • EN
  • DE

THS3215IRGVR

Part No THS3215IRGVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN / Differential Amplifier 1 Circuit 16-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type -
Slew Rate 3000V/µs
-3db Bandwidth 650 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 12 mV
Current - Supply 35mA
Current - Output / Channel 95 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 15.8 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Base Product Number THS3215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357579-THS3215IRGVR
Ultra Librarian 3D Model Ultra Librarian THS3215IRGVR CAD Model

Description

Introducing the THS3215IRGVR from Texas Instruments

The THS3215IRGVR is a high-speed, current-feedback operational amplifier designed by Texas Instruments to deliver exceptional performance for a wide range of applications. With its impressive slew rate and bandwidth, this op-amp is ideal for video, communication, and test instrumentation systems where speed and accuracy are critical.

Key Features

  • Wide Bandwidth: The THS3215IRGVR boasts a wide bandwidth of 420 MHz at a gain of +2, making it suitable for high-frequency signal processing.
  • High Slew Rate: A high slew rate of 2200 V/µs ensures that the op-amp can handle rapid changes in input signals without distortion, providing clean and precise output.
  • Low Distortion: With total harmonic distortion (THD) figures that are very low, the device ensures high-fidelity signal amplification, which is essential for audio and video applications.
  • Output Current: The device is capable of delivering an output current of ±85 mA, which allows it to drive a variety of loads effectively.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±4.5 V to ±15 V, offering flexibility for different circuit designs.

Applications

The THS3215IRGVR's high-speed performance makes it an excellent choice for a range of applications, including:

  • Active filters
  • Video amplifiers
  • Cable drivers
  • Test and measurement equipment
  • Communication systems
  • ADC/DAC buffers

Package and Quality

This op-amp comes in a compact QFN (Quad Flat No-leads) package, designated by the suffix 'RGVR', which is ideal for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and integration into various circuit boards. Furthermore, Texas Instruments is known for its commitment to quality and reliability, ensuring that the THS3215IRGVR meets the highest industry standards.

Whether you're designing a high-performance audio system, a sophisticated video processing unit, or a precise instrumentation setup, the THS3215IRGVR from Texas Instruments provides the speed, power, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess