EN
  • EN
  • DE

THS3202DGKG4

Part No THS3202DGKG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8VSSOP / 2-GHz, LOW DISTORTION, DUAL CURRENT-FEEDBACK AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 9000V/μs
-3db Bandwidth 2GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Current - Supply 15mA
Current - Output / Channel 120mA
Voltage - Supply, Single/Dual (±) 6.6V ~ 15V, ±3.3V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series THS3202
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813901-THS3202DGKG4
Ultra Librarian 3D Model Ultra Librarian THS3202DGKG4 CAD Model

Description

The THS3202DGKG4 is a high-performance current feedback amplifier from Texas Instruments designed to meet the rigorous demands of high-speed signal processing applications. With its exceptional speed and bandwidth capabilities, this amplifier is an ideal choice for a wide range of applications, including telecommunication, test equipment, and active filter circuits.

Key Features

  • High Bandwidth: The THS3202DGKG4 boasts a remarkable bandwidth of 2 GHz, making it suitable for high-frequency applications.
  • Fast Slew Rate: With a slew rate of 9200 V/μs, this amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining the quality of the signal in high-performance audio and video systems.
  • Dual Supply Operation: It operates on a dual supply voltage range of ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Output Current: The THS3202DGKG4 can deliver an output current of 100 mA, suitable for driving a wide range of loads.

Applications

  • High-speed data acquisition
  • Video processing
  • Cable drivers
  • Test and measurement equipment
  • Professional audio equipment
  • Active filtering

Package and Quality

The THS3202DGKG4 is available in an 8-pin MSOP PowerPAD™ package that not only allows for efficient heat dissipation but also minimizes the footprint on PCBs. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing a high-speed communication system or a precision video processing unit, the THS3202DGKG4 from Texas Instruments provides the speed, power, and reliability to make your project a success.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8259 $53.4777
7+ $14.6264 $102.3848
11+ $14.1694 $155.8634
15+ $13.7123 $205.6845
19+ $13.2552 $251.8488
26+ $11.8840 $308.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess