EN
  • EN
  • DE

THS3112CDRG4

Part No THS3112CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-NOISE, HIGH-SPEED, CURRENT FEEDBACK AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 1550 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 330nA
Voltage - Input Offset 3mV
Operating Supply Current 4.9mA
Output Current per Channel 270mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267025-THS3112CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS3112
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian THS3112CDRG4 CAD Model

Description

The THS3112CDRG4 is a high-speed, dual-channel current feedback amplifier designed by Texas Instruments to meet a wide range of demanding applications. This amplifier is well-suited for driving high-performance ADCs, buffering DACs, and other high-speed signal processing tasks. With its exceptional speed and accuracy, the THS3112CDRG4 is a great choice for professional audio, video, telecommunications, and test equipment.

Key Features

  • High Bandwidth: The THS3112CDRG4 boasts a high bandwidth of 200 MHz, providing fast signal processing capabilities for high-speed applications.
  • High Output Current: With an impressive output current of ±420 mA, this amplifier can drive heavy loads without compromising performance.
  • Low Distortion: It offers a low total harmonic distortion (THD) of -75 dBc, ensuring clear and accurate signal amplification.
  • Flexible Power Supply: The device operates over a wide supply range of ±5 V to ±15 V, accommodating various design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the amplifier against potential damage from excessive heat and current conditions.

Applications

  • Professional Audio Equipment
  • Active Filters and Line Drivers
  • Video and High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Test and Measurement Instruments

Quality and Reliability

The THS3112CDRG4 is manufactured with Texas Instruments' commitment to quality and reliability. It is available in a compact SOIC-8 PowerPAD package, which enhances thermal performance and is suitable for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, making the integration of the THS3112CDRG4 into your design both straightforward and efficient.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The THS3112CDRG4 complies with RoHS standards, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Whether you're designing high-fidelity audio systems or advanced telecommunications equipment, the THS3112CDRG4 from Texas Instruments offers the performance and reliability needed to create industry-leading solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess