The THS3110IDR is a high-speed, current-feedback operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is well-suited for a variety of applications that require high bandwidth and fast slew rates, such as video, communication, and test instrumentation systems.
Key Features
- High Bandwidth: The THS3110IDR boasts a wide bandwidth of 240 MHz at a gain of +2, which makes it ideal for handling high-frequency signals with minimal distortion.
- Fast Slew Rate: With a slew rate of 2000 V/µs, this operational amplifier ensures rapid changes in output voltage, enabling it to keep up with quick signal transitions.
- High Output Current Drive: It can deliver a substantial output current of ±360 mA, allowing it to drive heavy loads with ease.
- Low Distortion: The device is designed for low harmonic distortion, which is critical in maintaining signal fidelity in audio and video applications.
- Wide Supply Range: The THS3110IDR operates over a wide supply range of ±5 V to ±15 V, providing flexibility in various power environments.
Applications
The THS3110IDR is versatile and can be used in numerous applications, including:
- Professional video equipment
- Cable drivers
- Test and measurement instruments
- High-speed data acquisition systems
- Audio and video broadcasting equipment
Product Specifications
| Parameter |
Value |
| Bandwidth |
240 MHz |
| Slew Rate |
2000 V/µs |
| Output Current Drive |
±360 mA |
| Supply Range |
±5 V to ±15 V |
| Package Type |
8-SOIC |
For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for assistance.