EN
  • EN
  • DE

THS3091DDAR

Part No THS3091DDAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 235MHZ 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 7300 V/μs
-3db Bandwidth 235MHz
Current - Input Bias 4μA
Voltage - Input Offset 900μV
Operating Supply Current 9.5mA
Channel Output Current 280mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 116975-THS3091DDAR
Family Name THS3091
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3091DDAR CAD Model

Description

The THS3091DDAR is a high-performance, voltage-feedback operational amplifier from Texas Instruments that is designed to deliver precision and speed for a wide range of applications. Its robust architecture allows it to drive high-performance A/D converters with its fast settling time and low distortion characteristics. This makes the THS3091DDAR an excellent choice for professional audio equipment, test and measurement instruments, and high-end consumer electronics.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth of 190 MHz at a gain of +2, which is ideal for high-speed signal processing applications.
  • High Output Current: With an output current of ±420 mA, the THS3091DDAR is capable of driving heavy loads efficiently.
  • Low Distortion: The operational amplifier features very low harmonic distortion, making it suitable for high-fidelity audio amplification and signal conditioning.
  • High Slew Rate: It boasts a high slew rate of 205 V/µs, ensuring fast response times in fast-switching circuits.
  • Wide Supply Range: The device operates over a wide supply range of ±5 V to ±15 V, providing flexibility in various circuit designs.

Applications

  • Professional Audio Equipment
  • Active Filter Blocks
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments
  • Analog-to-Digital Driver Amplifiers

The THS3091DDAR is packaged in an 8-pin SOIC PowerPAD package that enhances thermal performance and reliability. Its design is optimized for easy integration into multiple circuit topologies, thanks to its unity-gain stability and the capability to operate with reactive loads. With its exceptional performance and versatility, the THS3091DDAR operational amplifier from Texas Instruments stands out as a superior choice for engineers and designers seeking to enhance the accuracy and efficiency of their high-speed analog systems.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4452 $50.6712
15+ $6.9294 $103.9410
23+ $6.7128 $154.3944
31+ $6.4963 $201.3853
40+ $6.2797 $251.1880
54+ $5.6301 $304.0254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess