EN
  • EN
  • DE

THS3061DGNRG4

Part No THS3061DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-DISTORTION, HIGH SLEW RATE, CURRENT-FEEDBACK AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 7000 V/μs
GBP - Gain Bandwidth Product 2.2GHz
-3db Bandwidth 300MHz
Current - Input Bias 6μA
Voltage - Input Offset 700μV
Operating Supply Current 8.3mA
Output Current per Channel 145mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267011-THS3061DGNRG4
Manufacturer Homepage www.ti.com
Family Name THS3061
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3061DGNRG4 CAD Model

Description

Introducing the THS3061DGNRG4 High-Speed Amplifier by Texas Instruments

The THS3061DGNRG4 is a state-of-the-art high-speed, current feedback amplifier designed by Texas Instruments to meet the demanding requirements of high-frequency signal processing applications. This robust amplifier is packaged in an 8-pin MSOP PowerPAD, ensuring efficient thermal performance and a compact footprint for space-constrained designs.

Key Features:

  • Wide Bandwidth: The THS3061DGNRG4 offers a remarkable bandwidth of 420 MHz at a gain of +2, making it an ideal choice for applications that require high-speed data acquisition, video processing, and RF/IF signal amplification.
  • High Output Current Drive: With an impressive output current drive of ±420 mA, this amplifier can drive a wide range of load conditions, including low-impedance loads typically found in ADC buffer, active filter, and cable driver applications.
  • Low Distortion: The device features very low harmonic distortion, which ensures signal integrity and high-quality output, a critical aspect for professional audio, test and measurement, and communication systems.
  • High Slew Rate: A high slew rate of 3600 V/µs provides excellent response times, enhancing the performance of the amplifier in fast-switching circuits and ensuring minimal signal distortion during rapid voltage changes.
  • Single Supply Operation: The THS3061DGNRG4 is capable of operating from a single 5V to 15V supply or dual supplies of ±2.5V to ±7.5V, offering versatility in various circuit designs and simplifying power management.

Applications:

The THS3061DGNRG4 is adept at handling a wide array of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters and Amplifiers
  • ADC/DAC Buffers
  • Video and Imaging Systems
  • High-Speed Data Acquisition

With its superior speed, dynamic performance, and versatility, the THS3061DGNRG4 from Texas Instruments is an excellent choice for designers who require a high-performance amplifier that can keep pace with the rapid advancements in high-frequency signal processing technology.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website to ensure your design leverages the full potential of the THS3061DGNRG4 amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6818 $62.7272
8+ $12.8672 $102.9376
13+ $12.4651 $162.0463
17+ $12.0630 $205.0710
22+ $11.6609 $256.5398
29+ $10.4546 $303.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess