EN
  • EN
  • DE

TFP501PZP

Part No TFP501PZP
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description TFP501 PANELBUS HDCP DIGITAL / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 364961-TFP501PZP
Ultra Librarian 3D Model Ultra Librarian TFP501PZP CAD Model

Description

Introducing the TFP501PZP from Texas Instruments

The TFP501PZP is a cutting-edge panel bus (PBUS) digital receiver and HDMI™ interface chip designed by the renowned semiconductor company, Texas Instruments. This advanced component is engineered to facilitate high-quality digital video reception and is commonly utilized in a wide array of video electronics, including monitors, projectors, and high-definition televisions.

Key Features

  • Supports a wide range of video resolutions, including VGA, SVGA, XGA, SXGA, and UXGA, as well as 1080p for full HD video quality.
  • Compliant with the High-Definition Multimedia Interface (HDMI) 1.4 specification, ensuring compatibility with a vast array of HDMI-enabled devices.
  • Integrated HDCP (High-bandwidth Digital Content Protection) 1.4 cipher, enabling the secure transmission of protected content.
  • Features an adaptive equalizer for optimized signal integrity over long cable runs.
  • Low power consumption design, making it suitable for energy-efficient applications.

Applications

The TFP501PZP is versatile and can be employed in a range of products that require high-quality digital video processing. Its primary applications include:

  • Digital TVs and HDTVs
  • Computer monitors and digital projectors
  • Video conferencing systems
  • Home theater systems

Technical Specifications

The device is packaged in a 100-HTQFP (PZP) with the following technical highlights:

  • Dual-input HDMI 1.4 receiver with 12-bit deep color support up to 2.25 Gbps.
  • Integrated audio decoder compatible with S/PDIF for high-fidelity audio output.
  • Supports pixel clock rates up to 165 MHz for high-resolution video.

With its robust feature set and compliance with HDMI standards, the TFP501PZP from Texas Instruments is an ideal choice for developers and manufacturers seeking to integrate high-performance digital video capabilities into their products. Its reliability and versatility make it a valuable component in the realm of digital video technology.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7945 $52.7395
26+ $3.9339 $102.2814
40+ $3.8110 $152.4400
55+ $3.6880 $202.8400
71+ $3.5651 $253.1221
94+ $3.1963 $300.4522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess