EN
  • EN
  • DE

TFP410PAPR

Part No TFP410PAPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MEMORY / 3/0 Driver 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series PanelBus™
Package Tape & Reel
Product Status Active
Type Driver
Number of Drivers/Receivers 3/0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716647-TFP410PAPR
Ultra Librarian 3D Model Ultra Librarian TFP410PAPR CAD Model

Description

Overview of Texas Instruments TFP410PAPR

The TFP410PAPR is a robust and versatile PanelBus™ digital transmitter from Texas Instruments, designed to facilitate the transmission of high-resolution video data. As part of the TI PanelBus line, this product is specifically engineered to manage digital visual interface (DVI) signals, making it a go-to component for a wide array of applications that include video projectors, monitors, and high-definition televisions.

Key Features

  • High-Quality Digital Transmission: The TFP410PAPR supports a pixel clock rate of up to 165 MHz, ensuring the capability to handle high-resolution video data with ease. This makes it ideal for driving UXGA (1600x1200) and 1080p resolutions.
  • DMI™ Compatible: It is fully compatible with the DVI 1.0 standard and supports HDMI™ (High-Definition Multimedia Interface) by facilitating the transition-minimized differential signaling (TMDS) protocol, which is essential for transferring video data to DVI and HDMI receivers.
  • Flexible Interface: The device offers a 12-bit interface for pixel data, which can be configured for either single-edge or double-edge clocking, providing designers with the flexibility to choose the optimal data transfer method for their specific application.
  • Enhanced Functionality: Integrated features such as on-chip PLL (Phase-Locked Loop), which eliminates the need for external components, and a programmable power-down option, contribute to the TFP410PAPR's efficiency and versatility in design.

Applications

The TFP410PAPR is well-suited for a variety of high-definition digital video applications. Its ability to interface with a wide range of graphics controllers makes it an excellent choice for:

  • Desktop and laptop computers
  • Digital signage and video walls
  • Home theater systems
  • Professional AV systems
  • Conference room systems

Reliability and Support

As a product of Texas Instruments, the TFP410PAPR comes with the assurance of quality and reliability inherent to the TI brand. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating the TFP410PAPR into their projects seamlessly.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2910 $51.4920
29+ $3.5208 $102.1032
44+ $3.4108 $150.0752
61+ $3.3008 $201.3488
79+ $3.1907 $252.0653
105+ $2.8607 $300.3735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess