EN
  • EN
  • DE

TCM29C23

Part No TCM29C23
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VARIABLE-FREQUENCY PCM OR DSP INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1265610-TCM29C23
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM29C23 CAD Model

Description

The TCM29C23 from Texas Instruments is a cutting-edge integrated circuit designed to cater to the demanding needs of modern electronic systems. This highly versatile component is ideal for a wide range of applications, including but not limited to, telecommunications, computing, and industrial control systems.

Key Features

  • High-Speed Performance: The TCM29C23 is engineered to operate at high speeds, ensuring rapid data processing and communication which is crucial for high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device is optimized for low power consumption, making it suitable for battery-powered applications and contributing to energy-efficient designs.
  • Advanced Integration: This component integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies design complexity.
  • Robust Reliability: Texas Instruments is known for its commitment to quality, and the TCM29C23 is built to meet stringent reliability standards, ensuring stable operation under various conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, accommodating the needs of industrial environments and outdoor applications.

Applications

The versatility of the TCM29C23 makes it suitable for a variety of applications:

  • Telecommunication infrastructures, such as switches and routers, where high-speed data transfer is essential.
  • Computing devices, including servers and workstations, where efficient data processing is a priority.
  • Industrial control systems, where reliability and the ability to operate in harsh environments are crucial.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TCM29C23 datasheet. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into electronic systems.

In conclusion, the TCM29C23 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for any application requiring a high-quality, high-speed integrated circuit.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess