EN
  • EN
  • DE

TCAN1057AVDDFRQ1

Part No TCAN1057AVDDFRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ENHANCED AUTOMOTIVE CAN TRANSCEI / 1/1 Transceiver Half CANbus TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337799-TCAN1057AVDDFRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1057AVDDFRQ1 CAD Model

Description

Introducing the TCAN1057AVDDFRQ1 CAN FD Transceiver from Texas Instruments

The TCAN1057AVDDFRQ1 is a high-performance, automotive-grade CAN FD (Controller Area Network Flexible Data-Rate) transceiver designed by Texas Instruments to meet the rigorous demands of modern automotive networks. This transceiver is part of Texas Instruments' robust vehicle communication solutions, offering exceptional reliability and communication speed necessary for in-vehicle networks.

Key Features

  • High-Speed CAN FD: Supports data rates up to 5 Mbps for CAN FD networks, ensuring faster data transmission and more efficient vehicle communication.
  • Robust Protection: Designed with bus fault protection exceeding ±58V, safeguarding against transients and other electrical disturbances in harsh automotive environments.
  • Low Power Mode: Features a low-power mode with remote wake-up capability, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: Operates effectively over a broad temperature range from -40°C to +125°C, ensuring reliability under extreme conditions.
  • Electromagnetic Compatibility (EMC): Boasts excellent EMC performance with low emission and high immunity, minimizing interference with other electronic components.

Applications

The TCAN1057AVDDFRQ1 is ideal for a variety of automotive applications, including:

  • Powertrain systems
  • Chassis control modules
  • Advanced driver assistance systems (ADAS)
  • Body control modules
  • Infotainment and telematics systems

Quality and Reliability

Built to meet the stringent requirements of the automotive industry, the TCAN1057AVDDFRQ1 is AEC-Q100 qualified, reflecting its high standard of quality and reliability. Texas Instruments' commitment to excellence ensures that this CAN FD transceiver can withstand the test of time and operate seamlessly in a wide range of automotive applications.

For developers and system integrators looking for a robust and high-speed communication interface, the TCAN1057AVDDFRQ1 by Texas Instruments is an excellent choice that promises to deliver top-notch performance, durability, and efficiency.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6795 $50.9625
180+ $0.5575 $100.3500
280+ $0.5401 $151.2280
385+ $0.5227 $201.2395
495+ $0.5053 $250.1235
665+ $0.4530 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess