EN
  • EN
  • DE

TCAN1051VDRBRQ1

Part No TCAN1051VDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half CANbus 8-VSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Package 8-VDFN Exposed Pad
Case / Package 8-VSON (3x3)
Family Name TCAN1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50486-6, 296-50486-2, TCAN1051VDRBRQ1-ND, 296-50486-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899266-TCAN1051VDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1051VDRBRQ1 CAD Model

Description

The TCAN1051VDRBRQ1 is a state-of-the-art high-speed Controller Area Network (CAN) transceiver designed by Texas Instruments, specifically engineered to meet the rigorous standards of the automotive industry. This robust transceiver is ideal for in-vehicle networks and is designed to provide differential transmit and receive capability to (CAN) controllers and microcontrollers.

Key Features

  • Compliance: The device meets the ISO 11898-2:2016 standard and is fully compatible with the ISO 11898-5:2007 standard for low-power operation.
  • Protection: It comes with advanced features such as protection against damage due to direct battery connections, loss of ground, and over-temperature conditions.
  • Error-Free Communication: The TCAN1051VDRBRQ1 ensures reliable communication in the presence of high electromagnetic interferences (EMI) typical for automotive environments.
  • Battery Life: An integrated power-saving mode significantly reduces current consumption when the network is idle, thus preserving battery life.
  • Flexibility: It supports both 3.3V and 5V operation, allowing for flexible use in different system designs.

Applications

  • Automotive Networks
  • Body Control Modules (BCM)
  • Powertrain Applications
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules

Technical Specifications

The transceiver operates over a wide industrial temperature range of -40°C to +125°C. It features a bus fault protection of ±58V, and its transmitting data rate can go up to 5 Mbps. Moreover, the TCAN1051VDRBRQ1 comes in an 8-pin VSON package with wettable flanks, making it suitable for automated optical inspection (AOI) processes in manufacturing.

Quality and Reliability

As with all Texas Instruments products, the TCAN1051VDRBRQ1 is designed for quality and reliability. It is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent quality standards.

For detailed specifications, application notes, and evaluation modules, interested parties should visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5833 $52.4970
210+ $0.4786 $100.5060
325+ $0.4637 $150.7025
450+ $0.4487 $201.9150
580+ $0.4337 $251.5460
775+ $0.3889 $301.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess