EN
  • EN
  • DE

TCAN1042GDRBRQ1

Part No TCAN1042GDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353777-TCAN1042GDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042GDRBRQ1 CAD Model

Description

The TCAN1042GDRBRQ1 is a state-of-the-art high-speed Controller Area Network (CAN) transceiver from Texas Instruments, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust device is specifically engineered to meet the stringent requirements of the automotive industry and is qualified for use in automotive applications.

Key Features:

  • High Electromagnetic Compatibility (EMC): With exceptional EMC performance, the TCAN1042GDRBRQ1 ensures reliable communication in the noisy automotive environment, minimizing the risk of data corruption.
  • Wide Operating Range: This transceiver operates over a wide temperature range from -40°C to +125°C, making it suitable for various automotive applications, including powertrain, chassis, and body electronics.
  • Protection Features: Equipped with various protection features such as thermal shutdown, over-current protection, and bus fault protection, the TCAN1042GDRBRQ1 is designed to withstand harsh automotive conditions.
  • Low Power Mode: The device supports a low-power mode with a remote wake-up feature, which is essential for modern vehicles' power management.
  • Compliance with Standards: It is compliant with the ISO 11898-2:2016 high-speed CAN physical layer standard, ensuring interoperability with other compliant CAN devices.

Applications:

The TCAN1042GDRBRQ1's robustness and feature set make it an ideal choice for a range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Body Control Modules (BCM)
  • Infotainment Systems
  • Gateway Modules

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront. The TCAN1042GDRBRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards. The device is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

With its robust design and comprehensive feature set, the TCAN1042GDRBRQ1 from Texas Instruments represents a reliable choice for designers looking to implement CAN communication in their automotive projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7255 $51.7650
75+ $1.4158 $106.1850
110+ $1.3716 $150.8760
155+ $1.3273 $205.7315
195+ $1.2831 $250.2045
265+ $1.1504 $304.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,145 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess