EN
  • EN
  • DE

TCA9517DGKRQ1

Part No TCA9517DGKRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description LEVEL-TRANSLATING I2C BUS REPEAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Translator 1 Circuit Channel
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCA9517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51629-6-ND, 296-TCA9517DGKRQ1CT, 296-51629-1, 296-51629-1-ND, 296-51629-2, 296-TCA9517DGKRQ1TR, TCA9517DGKRQ1-ND, 296-51629-6, 296-TCA9517DGKRQ1DKR, 296-51629-2-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848742-TCA9517DGKRQ1
Ultra Librarian 3D Model Ultra Librarian TCA9517DGKRQ1 CAD Model

Description

Product Overview: TCA9517DGKRQ1 - Texas Instruments

The TCA9517DGKRQ1 is a robust I²C bus buffer that extends the capabilities of the I²C protocol by enhancing system reliability and operational range. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is specifically designed to provide bidirectional voltage-level translation (1.8V to 5V) and buffer driving capabilities to the I²C bus and other systems adhering to similar standards.

This particular model is automotive qualified, making it an ideal choice for use in vehicular applications where reliability and performance are of utmost importance. The TCA9517DGKRQ1 is housed in an 8-pin VSSOP package, which is compact and suitable for space-constrained environments.

Key Features:

  • Bi-directional Voltage Translation: The device supports voltage level shifting between 1.8V and 5V buses, which allows for seamless communication between devices operating at different voltage levels.
  • High Noise Immunity: With its integrated noise-filtering capability, the TCA9517DGKRQ1 ensures that the I²C communication is stable and reliable, even in electrically noisy environments.
  • Low Standby Current: It is designed for low-power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Fail-Safe Feature: The device provides a fail-safe feature that prevents the bus from being stuck in a low state if the bus lines are left floating, enhancing system safety.

Applications:

The TCA9517DGKRQ1 is commonly used in a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain and Engine Management

Due to its versatility, the TCA9517DGKRQ1 is also well-suited for industrial and consumer electronics that require robust I²C communication capabilities. Its ability to interface with multiple voltage levels makes it a versatile choice for modern mixed-voltage systems.

In summary, the TCA9517DGKRQ1 from Texas Instruments is a high-quality, automotive-qualified I²C bus buffer that offers voltage-level translation and improved signal integrity, making it an excellent choice for a wide array of applications where reliable communication is critical.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5771 $51.9390
215+ $0.4735 $101.8025
330+ $0.4587 $151.3710
455+ $0.4439 $201.9745
585+ $0.4291 $251.0235
780+ $0.3847 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,530 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess